The DMN52D0UW-7 is a 50V N-channel enhancement mode MOSFET in an SOT323 package, designed for high-efficiency power-management applications such as load and level switches. It features a maximum gate-source voltage of ±12V, continuous drain current of 380mA at TA=25°C, and on-resistance of 2.5Ω at VGS=2.5V and 2Ω at VGS=5V. The device is ESD protected, has a thermal resistance of 198°C/W under recommended board layout, and operates over a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and meets AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |