The DMN52D0UW is a 50V N-channel enhancement mode MOSFET in an SOT323 package, designed for high-efficiency power-management applications such as load and level switching. It features a maximum RDS(ON) of 2.5Ω at VGS = 2.5V and 2.0Ω at VGS = 5.0V, a gate threshold voltage of 1.0V max, and low input capacitance. The device is ESD protected, RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. It has a continuous drain current of 380mA at TA = +25°C, operates from -55°C to +150°C, and is rated for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |