The DMN52D0UVTQ-13 is a 50V N-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive and general-purpose switching applications. It features a maximum continuous drain current of 430mA at 25°C, a low on-resistance of 2.0Ω at VGS=5.0V and 2.5Ω at VGS=2.5V, and a gate threshold voltage range of 0.49V to 1.0V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It has a total power dissipation of 0.5W with a thermal resistance of 244°C/W on a minimum pad layout, and operates over a temperature range of -55°C to +150°C. The part is RoHS compliant, halogen- and antimony-free, and supplied in a 10,000-unit reel package.
MOSFET 2N-CH 50V 0.43A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UVTQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |