DMN52D0UVT-13 is a 50V N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power management and general-purpose switching. It features a maximum drain-source voltage of 50V, continuous drain current of 430mA at 25°C, and ultra-low on-resistance of 2.0Ω at VGS=5V. The device has a gate threshold voltage range of 0.49V to 1.0V, low input capacitance of 41pF, and is ESD protected. It meets RoHS, halogen-free, and AEC-Q200 standards, is certified to UL 94 V-0, and is moisture sensitive level 1 per J-STD-020. The package measures 2.9mm x 2.8mm with a height of 1.0mm and weighs approximately 0.013 grams. This part is supplied in 10,000-unit reels.
MOSFET 2N-CH 50V 0.43A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UVT-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |