DIODES Incorporated FET, MOSFET Arrays DMN52D0UVQ-13

Description
MOSFET 2N-CH 50V 0.48A SOT563
Request a Quote
Description
MOSFET 2N-CH 50V 0.48A SOT563
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN52D0UVQ is a dual N-channel enhancement mode MOSFET in an SOT563 package, designed for automotive battery-management and load-switching applications. It has a 50V drain-source voltage rating, with on-resistance of 2.5Ω at VGS = 2.5V and 2Ω at VGS = 5V. The gate threshold voltage is 1.0V max, and it features low input capacitance and fast switching. The part is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It is RoHS compliant, halogen- and antimony-free, and has a moisture sensitivity level of 1 per J-STD-020. The SOT563 package has a thermal resistance of 139°C/W under maximum continuous operation conditions and 261°C/W under minimum pad layout. Operating temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The DMN52D0UVQ is a dual N-channel enhancement mode MOSFET in an SOT563 package, designed for automotive battery-management and load-switching applications. It has a 50V drain-source voltage rating, with on-resistance of 2.5Ω at VGS = 2.5V and 2Ω at VGS = 5V. The gate threshold voltage is 1.0V max, and it features low input capacitance and fast switching. The part is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It is RoHS compliant, halogen- and antimony-free, and has a moisture sensitivity level of 1 per J-STD-020. The SOT563 package has a thermal resistance of 139°C/W under maximum continuous operation conditions and 261°C/W under minimum pad layout. Operating temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN52D0UVQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN52D0UVQ-13TR-ND
FET, MOSFET Arrays 31-DMN52D0UVQ-13TR-ND
MOSFET 2N-CH 50V 0.48A SOT563

MOSFET 2N-CH 50V 0.48A SOT563

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN52D0UVQ-13TR-ND
Product Name FET, MOSFET Arrays
Package Type SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253311-DRV83053QPHPRQ1 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details