DIODES Incorporated Single FETs, MOSFETs DMN4040SK3-13

Description
N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN4040SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4040SK3-13DKR-ND
Single FETs, MOSFETs 31-DMN4040SK3-13DKR-ND
N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3

N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN4040SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4040SK3-13TR-ND
Single FETs, MOSFETs 31-DMN4040SK3-13TR-ND
N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3

N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN4040SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN4040SK3-13CT-ND
Single FETs, MOSFETs 31-DMN4040SK3-13CT-ND
N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3

N-Channel 40V 6A (Ta) 1.71W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
40V 6A TO252 MOSFET Transistor
278-DMN4040SK3-13
40V 6A TO252 MOSFET Transistor 278-DMN4040SK3-13
MOSFET N-CH 40V 6A TO252-3 Product overview: DMN4040SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4040SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 6A TO252-3 Product overview: DMN4040SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4040SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4040SK3-13 - 103567-DMN4040SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4040SK3-13
103567-DMN4040SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4040SK3-13 103567-DMN4040SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 103567-DMN4040SK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.71W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 18.6nC @ 10V Max Input Capacitance: 945pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 103567-DMN4040SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.71W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18.6nC @ 10V
Max Input Capacitance: 945pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Ch Enh Mode 30mOhm 10V 13.8A

MOSFET 40V N-Ch Enh Mode 30mOhm 10V 13.8A

Buy Now Datasheet
Single FETs, MOSFETs - DMN4040SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4040SK3-13
Single FETs, MOSFETs DMN4040SK3-13
MOSFET N-CH 40V 6A TO252-3

MOSFET N-CH 40V 6A TO252-3

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 6A, To-252 Rohs Compliant Diodes Inc. - 28AK8588 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 6A, To-252 Rohs Compliant Diodes Inc.
28AK8588
Mosfet, N-Ch, 40V, 6A, To-252 Rohs Compliant Diodes Inc. 28AK8588
MOSFET, N-CH, 40V, 6A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 6A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4040SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4040SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4040SK3-13
MOSFET N-CH 40V 6A TO252-3

MOSFET N-CH 40V 6A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN4040SK3-13DKR-ND 278-DMN4040SK3-13 103567-DMN4040SK3-13 DMN4040SK3-13 DMN4040SK3-13 28AK8588 DMN4040SK3-13
Product Name Single FETs, MOSFETs 40V 6A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4040SK3-13 MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 40V, 6A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 8.9 milliwatts 1710 milliwatts 1710 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
150V 13A MOSFET Transistor - 278-AUIRF6215S - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 3800 milliwatts
View Details
6 suppliers