DIODES Incorporated FET, MOSFET Arrays DMN4027SSD-13

Description
Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN4027SSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN4027SSD-13TR-ND
FET, MOSFET Arrays 31-DMN4027SSD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN4027SSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN4027SSD-13CT-ND
FET, MOSFET Arrays 31-DMN4027SSD-13CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN4027SSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN4027SSD-13DKR-ND
FET, MOSFET Arrays 31-DMN4027SSD-13DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 40V 5.4A 1.8W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSD-13 - 014442-DMN4027SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSD-13
014442-DMN4027SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSD-13 014442-DMN4027SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014442-DMN4027SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 604pF @ 20V Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014442-DMN4027SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.9nC @ 10V
Max Input Capacitance: 604pF @ 20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 5.4A MOSFET Transistor
289-DMN4027SSD-13
40V 5.4A MOSFET Transistor 289-DMN4027SSD-13
MOSFET 2N-CH 40V 5.4A 8SO Product overview: DMN4027SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4027SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 5.4A 8SO Product overview: DMN4027SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN4027SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 40V, 5.4A Rohs Compliant Diodes Inc. - 28AK8583 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 5.4A Rohs Compliant Diodes Inc.
28AK8583
Mosfet, Dual, N-Ch, 40V, 5.4A Rohs Compliant Diodes Inc. 28AK8583
MOSFET, DUAL, N-CH, 40V, 5.4A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 40V, 5.4A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET,N-CHANNEL 40V, 5.4A/- 7.1A

MOSFET MOSFET,N-CHANNEL 40V, 5.4A/- 7.1A

Buy Now Datasheet
FET, MOSFET Arrays - DMN4027SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN4027SSD-13
FET, MOSFET Arrays DMN4027SSD-13
MOSFET 2N-CH 40V 5.4A 8SO

MOSFET 2N-CH 40V 5.4A 8SO

Supplier's Site Datasheet
MOSFET 2N-CH 40V 5.4A 8SO - 233-DMN4027SSD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 40V 5.4A 8SO
233-DMN4027SSD-13
MOSFET 2N-CH 40V 5.4A 8SO 233-DMN4027SSD-13
MOSFET 2N-CH 40V 5.4A 8SO

MOSFET 2N-CH 40V 5.4A 8SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4027SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4027SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4027SSD-13
MOSFET 2N-CH 40V 5.4A 8SO

MOSFET 2N-CH 40V 5.4A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN4027SSD-13TR-ND 014442-DMN4027SSD-13 289-DMN4027SSD-13 28AK8583 DMN4027SSD-13 DMN4027SSD-13 233-DMN4027SSD-13 DMN4027SSD-13
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4027SSD-13 40V 5.4A MOSFET Transistor Mosfet, Dual, N-Ch, 40V, 5.4A Rohs Compliant Diodes Inc. MOSFET FET, MOSFET Arrays MOSFET 2N-CH 40V 5.4A 8SO Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP Tape & Reel (TR) TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 1800 milliwatts 1.25 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details