DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN4026SK3-13

Description
Win Source Part Number: 1112153-DMN4026SK3-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 21.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1181 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 1134-DMN4026SK3-13DI TR,DMN4026SK313,1134 -DMN4026SK3-13DICT,- DMN4026SK3-13DIDKR,1 134-DMN4026SK3-13DID KR,DMN4026SK3-13DIDK R,-DMN4026SK3-13DITR ,-DMN4026SK3-13DICT, DMN4026SK3-13DICT,DM N4026SK3-13DITR Base Product Number: DMN4026 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1112153-DMN4026SK3-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 21.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1181 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 1134-DMN4026SK3-13DI TR,DMN4026SK313,1134 -DMN4026SK3-13DICT,- DMN4026SK3-13DIDKR,1 134-DMN4026SK3-13DID KR,DMN4026SK3-13DIDK R,-DMN4026SK3-13DITR ,-DMN4026SK3-13DICT, DMN4026SK3-13DICT,DM N4026SK3-13DITR Base Product Number: DMN4026 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1112153-DMN4026SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1112153-DMN4026SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1112153-DMN4026SK3-13
Win Source Part Number: 1112153-DMN4026SK3-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 21.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1181 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 1134-DMN4026SK3-13DI TR,DMN4026SK313,1134 -DMN4026SK3-13DICT,- DMN4026SK3-13DIDKR,1 134-DMN4026SK3-13DID KR,DMN4026SK3-13DIDK R,-DMN4026SK3-13DITR ,-DMN4026SK3-13DICT, DMN4026SK3-13DICT,DM N4026SK3-13DITR Base Product Number: DMN4026 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1112153-DMN4026SK3-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.6W (Ta)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 21.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1181 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 1134-DMN4026SK3-13DITR,DMN4026SK313,1134-DMN4026SK3-13DICT,-DMN4026SK3-13DIDKR,1134-DMN4026SK3-13DIDKR,DMN4026SK3-13DIDKR,-DMN4026SK3-13DITR,-DMN4026SK3-13DICT,DMN4026SK3-13DICT,DMN4026SK3-13DITR
Base Product Number: DMN4026
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - DMN4026SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4026SK3-13DITR-ND
Single FETs, MOSFETs DMN4026SK3-13DITR-ND
N-Channel 40V 28A (Tc) 1.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 28A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN4026SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4026SK3-13DICT-ND
Single FETs, MOSFETs DMN4026SK3-13DICT-ND
N-Channel 40V 28A (Tc) 1.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 28A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN4026SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4026SK3-13DIDKR-ND
Single FETs, MOSFETs DMN4026SK3-13DIDKR-ND
N-Channel 40V 28A (Tc) 1.6W (Ta) Surface Mount TO-252-3

N-Channel 40V 28A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
40V 28A TO252 MOSFET Transistor
278-DMN4026SK3-13
40V 28A TO252 MOSFET Transistor 278-DMN4026SK3-13
MOSFET N-CH 40V 28A TO252 Product overview: DMN4026SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 28A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 28A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4026SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 28A TO252 Product overview: DMN4026SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 28A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 28A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4026SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 28A, To-252 Rohs Compliant Diodes Inc. - 28AK8580 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 28A, To-252 Rohs Compliant Diodes Inc.
28AK8580
Mosfet, N-Ch, 40V, 28A, To-252 Rohs Compliant Diodes Inc. 28AK8580
MOSFET, N-CH, 40V, 28A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 28A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 40V 28A TO252 - 233-DMN4026SK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 28A TO252
233-DMN4026SK3-13
MOSFET N-CH 40V 28A TO252 233-DMN4026SK3-13
MOSFET N-CH 40V 28A TO252

MOSFET N-CH 40V 28A TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4026SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4026SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4026SK3-13
MOSFET N-CH 40V 28A TO252

MOSFET N-CH 40V 28A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-Ch Enh FET 20Vgss 1.6W 1181pF

MOSFET 40V N-Ch Enh FET 20Vgss 1.6W 1181pF

Buy Now Datasheet
Single FETs, MOSFETs - DMN4026SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4026SK3-13
Single FETs, MOSFETs DMN4026SK3-13
MOSFET N-CH 40V 28A TO252

MOSFET N-CH 40V 28A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1112153-DMN4026SK3-13 DMN4026SK3-13DITR-ND 278-DMN4026SK3-13 28AK8580 233-DMN4026SK3-13 DMN4026SK3-13 DMN4026SK3-13 DMN4026SK3-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 40V 28A TO252 MOSFET Transistor Mosfet, N-Ch, 40V, 28A, To-252 Rohs Compliant Diodes Inc. MOSFET N-CH 40V 28A TO252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1600 milliwatts 3.4 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products