DIODES Incorporated Single FETs, MOSFETs DMN4020LFDE-7

Description
N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet
Description
N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN4020LFDE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4020LFDE-7DIDKR-ND
Single FETs, MOSFETs DMN4020LFDE-7DIDKR-ND
N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN4020LFDE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4020LFDE-7DICT-ND
Single FETs, MOSFETs DMN4020LFDE-7DICT-ND
N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN4020LFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4020LFDE-7DITR-ND
Single FETs, MOSFETs DMN4020LFDE-7DITR-ND
N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 40V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4020LFDE-7 - 869006-DMN4020LFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4020LFDE-7
869006-DMN4020LFDE-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4020LFDE-7 869006-DMN4020LFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869006-DMN4020LFDE-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E) Package: 6-PowerUDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN4020 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-6 (Type E) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN4020LFDE-7DIDKR, DMN4020LFDE-7DICT, DMN4020LFDE-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869006-DMN4020LFDE-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Package: 6-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN4020
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type E)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN4020LFDE-7DIDKR, DMN4020LFDE-7DICT, DMN4020LFDE-7DITR

Buy Now Datasheet
Singapore, Singapore
40V 8A MOSFET Transistor
278-DMN4020LFDE-7
40V 8A MOSFET Transistor 278-DMN4020LFDE-7
MOSFET N-CH 40V 8A 6UDFN Product overview: DMN4020LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4020LFDE-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 8A 6UDFN Product overview: DMN4020LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4020LFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN4020LFDE-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN4020LFDE-7
Single FETs, MOSFETs DMN4020LFDE-7
MOSFET N-CH 40V 8A 6UDFN

MOSFET N-CH 40V 8A 6UDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4020LFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4020LFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4020LFDE-7
MOSFET N-CH 40V 8A 6UDFN

MOSFET N-CH 40V 8A 6UDFN

Supplier's Site
Mosfet, N-Ch, 40V, 8A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 8A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3589
Mosfet, N-Ch, 40V, 8A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3589
MOSFET, N-CH, 40V, 8A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 8A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET FET BVDSS 31V 40V N-Ch 8A 28Vgs 1060pF

MOSFET FET BVDSS 31V 40V N-Ch 8A 28Vgs 1060pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN4020LFDE-7DIDKR-ND 869006-DMN4020LFDE-7 278-DMN4020LFDE-7 DMN4020LFDE-7 DMN4020LFDE-7 36AJ3589 DMN4020LFDE-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4020LFDE-7 40V 8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 8A, U-Dfn2020 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 6-PowerUDFN SOT3; U-DFN2020-6 (Type E) Tape & Reel (TR) 6-PowerUDFN 6-PowerUDFN TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products