DIODES Incorporated 40V 11.5A MOSFET Transistor DMN4010LFG-7

Description
MOSFET N-CH 40V 11.5A PWRDI3333 Product overview: DMN4010LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4010LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 11.5A PWRDI3333 Product overview: DMN4010LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4010LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 11.5A MOSFET Transistor
278-DMN4010LFG-7
40V 11.5A MOSFET Transistor 278-DMN4010LFG-7
MOSFET N-CH 40V 11.5A PWRDI3333 Product overview: DMN4010LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4010LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 11.5A PWRDI3333 Product overview: DMN4010LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN4010LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4010LFG-7 - 1033770-DMN4010LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4010LFG-7
1033770-DMN4010LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4010LFG-7 1033770-DMN4010LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033770-DMN4010LFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 930mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 11.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1810pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033770-DMN4010LFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 930mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 11.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1810pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMN4010LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4010LFG-7DICT-ND
Single FETs, MOSFETs DMN4010LFG-7DICT-ND
N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN4010LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4010LFG-7DITR-ND
Single FETs, MOSFETs DMN4010LFG-7DITR-ND
N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN4010LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN4010LFG-7DIDKR-ND
Single FETs, MOSFETs DMN4010LFG-7DIDKR-ND
N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

N-Channel 40V 11.5A (Ta) 930mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
MOSFET N-CH 40V 11.5A PWDI3333-8 - 233-DMN4010LFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 11.5A PWDI3333-8
233-DMN4010LFG-7
MOSFET N-CH 40V 11.5A PWDI3333-8 233-DMN4010LFG-7
MOSFET N-CH 40V 11.5A PWDI3333-8

MOSFET N-CH 40V 11.5A PWDI3333-8

Supplier's Site
Mosfet, N-Ch, 40V, 11.5A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8579 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 11.5A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8579
Mosfet, N-Ch, 40V, 11.5A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8579
MOSFET, N-CH, 40V, 11.5A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 11.5A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN4010LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN4010LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN4010LFG-7
MOSFET N-CH 40V 11.5A PWRDI3333

MOSFET N-CH 40V 11.5A PWRDI3333

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN4010LFG-7 1033770-DMN4010LFG-7 DMN4010LFG-7DICT-ND 233-DMN4010LFG-7 28AK8579 DMN4010LFG-7
Product Name 40V 11.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN4010LFG-7 Single FETs, MOSFETs MOSFET N-CH 40V 11.5A PWDI3333-8 Mosfet, N-Ch, 40V, 11.5A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 2.45 milliwatts 930 milliwatts 930 milliwatts
Unlock Full Specs
to access all available technical data