DIODES Incorporated FET, MOSFET Arrays DMN3732UVTQ-13

Description
MOSFET 2N-CH 30V 1.1A TSOT26
Request a Quote
Description
MOSFET 2N-CH 30V 1.1A TSOT26
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN3732UVTQ-13 is a dual N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of 30 V and continuous drain currents of 1.1 A at 4.5 V gate-source bias and 1.0 A at 2.5 V. On-resistance is 460 mΩ at VGS = 4.5 V and 560 mΩ at VGS = 2.5 V. The device is AEC-Q101 qualified, RoHS compliant, halogen- and antimony-free, and operates from -55°C to +150°C. It features low input capacitance, fast switching, and is supplied in a 10,000-unit tape and reel package.

Datasheet Summary
Powered by GS/AI

The DMN3732UVTQ-13 is a dual N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of 30 V and continuous drain currents of 1.1 A at 4.5 V gate-source bias and 1.0 A at 2.5 V. On-resistance is 460 mΩ at VGS = 4.5 V and 560 mΩ at VGS = 2.5 V. The device is AEC-Q101 qualified, RoHS compliant, halogen- and antimony-free, and operates from -55°C to +150°C. It features low input capacitance, fast switching, and is supplied in a 10,000-unit tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN3732UVTQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3732UVTQ-13TR-ND
FET, MOSFET Arrays 31-DMN3732UVTQ-13TR-ND
MOSFET 2N-CH 30V 1.1A TSOT26

MOSFET 2N-CH 30V 1.1A TSOT26

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN3732UVTQ-13TR-ND
Product Name FET, MOSFET Arrays
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
8 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers