The DMN3731UFR4-7 is an N-channel enhancement mode MOSFET designed for high-efficiency power-management applications, including load switches and backlighting. It features a low on-resistance of 460 mΩ at VGS = 4.5V and 560 mΩ at VGS = 2.5V, with a 30 V drain-source voltage rating. The device is packaged in an X2-DFN1010-3 package, measuring 1.0 mm × 1.0 mm, and is rated for a continuous drain current of 1.3 A at TA = +25°C. It is ESD protected, RoHS compliant, halogen and antimony free, and meets AEC-Q100/101/104/200
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3731UFR4-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |