The DMN34D0UQ-7 is an N-channel enhancement mode MOSFET in an SOT23 surface-mount package, designed for high-efficiency power-management applications such as DC-DC converters and battery-operated systems. It has a drain-source voltage rating of 25 V, a maximum continuous drain current of 0.34 A at 70°C, and an on-resistance of 4 Ω at VGS = 4.5 V and ID = 0.4 A. The device features an ESD-protected gate, is AEC-Q101 qualified for automotive applications, and meets RoHS, halogen-free, and antimony-free requirements. It is packaged in tape and reel with a quantity of 3,000 per reel. Thermal resistance junction-to-ambient is 222 °C/W when mounted on a minimum recommended pad layout, and operating temperature ranges from -55 °C to +150 °C. The package is molded plastic with UL 94 V-0 flammability rating.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN34D0UQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |