The DMN34D0U-7 is an N-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power-management applications such as DC-DC converters and battery-operated systems. It has a drain-source voltage rating of 25 V and a continuous drain current of 0.3 A at 25°C. The device features an on-resistance of 4 Ω at VGS = 4.5 V and 5 Ω at VGS = 2.7 V, with a gate threshold voltage range of 0.7 V to 1.1 V. It is ESD protected, RoHS compliant, and meets UL 94 V-0 flammability standards. The package is moisture-sensitive level 1 per J-STD-020 and is supplied in a tape and reel format with 3,000 units per reel.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN34D0U-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |