The DMN34D0U-13 is an N-channel enhancement mode MOSFET in a SOT23 surface-mount package, designed for high-efficiency power-management applications such as DC-DC converters and battery-operated systems. It has a drain-source voltage rating of 25 V, with a maximum on-resistance of 5 Ω at VGS = 2.7 V and 0.2 A, and 4 Ω at VGS = 4.5 V and 0.4 A. The device features fast switching, low input capacitance, and an ESD-protected gate. It is rated for continuous drain current of 0.24 A at TA = 70°C and 0.3 A at TA = 25°C, with a total power dissipation of 0.56 W when mounted on a 1 inch square copper plate. Thermal resistance is 222 °C/W under the same mounting condition. The part is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q200. It is supplied in tape and reel packaging with a quantity of 10,000 units.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN34D0U-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |