Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package: Tape & Reel (TR)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 N-Channel (Dual)
Rds On (Max) @ Id, Vgs: 400mOhm @ 250mA, 10V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
MOSFET 2N-CH 30V 0.65A SOT363 Product overview: DMN32D4SDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN32D4SDW-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363
MOSFET 2N-CH 30V 0.65A SOT363
MOSFET 30V N-Ch Enh Mode 20Vgs 50pF 0.6nC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN32D4SDW-13 | DMN32D4SDW-13DI-ND | DMN32D4SDW-13 | DMN32D4SDW-13 | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays | 30V 0.65A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | SOT3 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts |