The DMN31D5UWQ-7 is a 30V N-channel enhancement mode MOSFET in a SOT323 package, designed for high-efficiency power-management and automotive applications. It has a maximum continuous drain current of 0.4A at 25°C and an on-resistance of 1.5Ω at VGS = 4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It features low input capacitance, fast switching speed, and is RoHS compliant. The package is molded plastic with a 94V-0 flammability rating and moisture sensitivity level 1. Power dissipation is 0.36W on a standard PCB, with a thermal resistance of 344°C/W.
MOSFET BVDSS: 25V~30V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN31D5UWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |