DMN31D5UW-7 is a 30V N-channel enhancement mode MOSFET in a SOT323 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a maximum continuous drain current of 0.4A at 25°C and a typical on-resistance of 1.5Ω at VGS = 4.5V. The device operates with a gate-source voltage of up to ±12V and has a total power dissipation of 0.36W on a standard FR-4 PCB with minimum pad layout. Thermal resistance junction-to-ambient is 344°C/W. The MOSFET is lead-free, RoHS compliant, and rated for operating temperatures from -55°C to +150°C. It is packaged in tape and reel with 3,000 units per carrier.
MOSFET BVDSS: 25V~30V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN31D5UW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |