The DMN31D5UDWQ is a dual N-channel enhancement mode MOSFET in a SOT363 package, designed for high-efficiency power-management applications such as battery-operated systems and solid-state relays. It features a 30 V drain-source voltage rating, on-resistance values of 1.5 Ω at 4.5 V gate-source bias, and operating temperatures from -55°C to +150°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949-certified facilities. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. The SOT363 package measures approximately 2.15 mm in length and 2.10 mm in width with a 0.65 mm pitch. Moisture sensitivity is rated at Level 1 per J-STD-020.
MOSFET BVDSS: 25V~30V SOT363 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN31D5UDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |