DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN31D5L-7 DMN31D5L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869000-DMN31D5L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN31 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869000-DMN31D5L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN31 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN31D5L-7 - 869000-DMN31D5L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN31D5L-7
869000-DMN31D5L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN31D5L-7 869000-DMN31D5L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869000-DMN31D5L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN31 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869000-DMN31D5L-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN31
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Singapore, Singapore
30V 500MA SOT23 MOSFET Transistor
278-DMN31D5L-7
30V 500MA SOT23 MOSFET Transistor 278-DMN31D5L-7
MOSFET N-CH 30V 500MA SOT23 T&R Product overview: DMN31D5L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 500MA SOT23 T&R Product overview: DMN31D5L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN31D5L-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN31D5L-7DKR-ND
Single FETs, MOSFETs 31-DMN31D5L-7DKR-ND
MOSFET N-CH 30V 500MA SOT23 T&R

MOSFET N-CH 30V 500MA SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN31D5L-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN31D5L-7TR-ND
Single FETs, MOSFETs 31-DMN31D5L-7TR-ND
N-Channel 30V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN31D5L-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN31D5L-7CT-ND
Single FETs, MOSFETs 31-DMN31D5L-7CT-ND
MOSFET N-CH 30V 500MA SOT23 T&R

MOSFET N-CH 30V 500MA SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - DMN31D5L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN31D5L-7
Single FETs, MOSFETs DMN31D5L-7
MOSFET N-CH 30V 500MA SOT23 T&R

MOSFET N-CH 30V 500MA SOT23 T&R

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8562 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8562
Mosfet, N-Ch, 30V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8562
MOSFET, N-CH, 30V, 0.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869000-DMN31D5L-7 278-DMN31D5L-7 31-DMN31D5L-7DKR-ND DMN31D5L-7 28AK8562 DMN31D5L-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN31D5L-7 30V 500MA SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS1101 Single P-channel Enhancement-Mode MOSFET - TPS1101PWR - Texas Instruments
Specs
Polarity P-Channel
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914PAL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
2 suppliers
MOSFETs - 1694151P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT223; SOT-223
View Details