MOSFET N-CH 30V 500MA SOT23 T&R
MOSFET N-CH 30V 500MA SOT23 T&R
N-Channel 30V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 30V 500MA SOT23 T&R
MOSFET N-CH 30V 500MA SOT23 T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN31D5L-13CT-ND | DMN31D5L-13 | DMN31D5L-13 | DMN31D5L-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |