DIODES Incorporated Single FETs, MOSFETs DMN3067LW-7

Description
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3067LW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3067LW-7DICT-ND
Single FETs, MOSFETs DMN3067LW-7DICT-ND
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323

N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN3067LW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3067LW-7DITR-ND
Single FETs, MOSFETs DMN3067LW-7DITR-ND
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323

N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN3067LW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3067LW-7DIDKR-ND
Single FETs, MOSFETs DMN3067LW-7DIDKR-ND
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323

N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3067LW-7 - 1168165-DMN3067LW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3067LW-7
1168165-DMN3067LW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3067LW-7 1168165-DMN3067LW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168165-DMN3067LW-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168165-DMN3067LW-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 2.6A MOSFET Transistor
278-DMN3067LW-7
30V 2.6A MOSFET Transistor 278-DMN3067LW-7
MOSFET N-CH 30V 2.6A SOT-323 Product overview: DMN3067LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3067LW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.6A SOT-323 Product overview: DMN3067LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3067LW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3067LW-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3067LW-7
30V 2.6A 67mΩ@4.5V,2.5A 500mW 1.5V@250uA N Channel SOT-323 MOSFETs ROHS

30V 2.6A 67mΩ@4.5V,2.5A 500mW 1.5V@250uA N Channel SOT-323 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3067LW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3067LW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3067LW-7
MOSFET N-CH 30V 2.6A SOT-323

MOSFET N-CH 30V 2.6A SOT-323

Supplier's Site
Mosfet, N-Ch, 30V, 2.6A, Sot323; Transistor Polarity Diodes Inc. - 07AH3771 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2.6A, Sot323; Transistor Polarity Diodes Inc.
07AH3771
Mosfet, N-Ch, 30V, 2.6A, Sot323; Transistor Polarity Diodes Inc. 07AH3771
MOSFET, N-CH, 30V, 2.6A, SOT323; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 2.6A, SOT323; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 2.6A, Sot323; Channel Type Diodes Inc. - 07AH3770 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2.6A, Sot323; Channel Type Diodes Inc.
07AH3770
Mosfet, N-Ch, 30V, 2.6A, Sot323; Channel Type Diodes Inc. 07AH3770
MOSFET, N-CH, 30V, 2.6A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 2.6A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3067LW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3067LW-7
Single FETs, MOSFETs DMN3067LW-7
MOSFET N-CH 30V 2.6A SOT-323

MOSFET N-CH 30V 2.6A SOT-323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 12Vgss 447pF 4.6nC

MOSFET 30V N-Ch Enh Mode 12Vgss 447pF 4.6nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3067LW-7DICT-ND 1168165-DMN3067LW-7 278-DMN3067LW-7 DMN3067LW-7 DMN3067LW-7 07AH3771 07AH3770 DMN3067LW-7 DMN3067LW-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3067LW-7 30V 2.6A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 2.6A, Sot323; Transistor Polarity Diodes Inc. Mosfet, N-Ch, 30V, 2.6A, Sot323; Channel Type Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3 Tape & Reel (TR) SOT323 SOT323; SC-70, SOT-323 TO-3 TO-3 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.1 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data