MOSFET N-CH 30V 2.6A SOT-323 Product overview: DMN3067LW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3067LW-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: SOT-323
Package / Case: SC-70, SOT-323
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323
N-Channel 30V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-323
MOSFET N-CH 30V 2.6A SOT-323
MOSFET N-CH 30V 2.6A SOT-323
MOSFET 30V N-Ch Enh Mode 12Vgss 447pF 4.6nC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN3067LW-13 | DMN3067LW-13DITR-ND | DMN3067LW-13 | DMN3067LW-13 | DMN3067LW-13 | |
| Product Name | 30V 2.6A MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1.1 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |