DIODES Incorporated Single FETs, MOSFETs DMN3065LW-7

Description
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3065LW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3065LW-7DICT-ND
Single FETs, MOSFETs DMN3065LW-7DICT-ND
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN3065LW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3065LW-7DIDKR-ND
Single FETs, MOSFETs DMN3065LW-7DIDKR-ND
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN3065LW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3065LW-7DITR-ND
Single FETs, MOSFETs DMN3065LW-7DITR-ND
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3065LW-7 - 1033757-DMN3065LW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3065LW-7
1033757-DMN3065LW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3065LW-7 1033757-DMN3065LW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033757-DMN3065LW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 770mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 11.7nC @ 10V Max Input Capacitance: 465pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033757-DMN3065LW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 770mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 11.7nC @ 10V
Max Input Capacitance: 465pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
278-DMN3065LW-7
30V 4A MOSFET Transistor 278-DMN3065LW-7
MOSFET N-CH 30V 4A SOT-323 Product overview: DMN3065LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3065LW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT-323 Product overview: DMN3065LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3065LW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3065LW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3065LW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3065LW-7
MOSFET N-CH 30V 4A SOT-323

MOSFET N-CH 30V 4A SOT-323

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3065LW-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3065LW-7
30V 4A 770mW 52mΩ@10V,4A 1.5V@250uA N Channel SOT-323-3 MOSFETs ROHS

30V 4A 770mW 52mΩ@10V,4A 1.5V@250uA N Channel SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 4A, Sot323; Channel Type Diodes Inc. - 07AH3768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4A, Sot323; Channel Type Diodes Inc.
07AH3768
Mosfet, N-Ch, 30V, 4A, Sot323; Channel Type Diodes Inc. 07AH3768
MOSFET, N-CH, 30V, 4A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 30V, 4A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 30V, 4A, Sot323; Transistor Polarity Diodes Inc. - 07AH3769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4A, Sot323; Transistor Polarity Diodes Inc.
07AH3769
Mosfet, N-Ch, 30V, 4A, Sot323; Transistor Polarity Diodes Inc. 07AH3769
MOSFET, N-CH, 30V, 4A, SOT323; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 4A, SOT323; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 12Vgss 465pF 5.5nC

MOSFET 30V N-Ch Enh Mode 12Vgss 465pF 5.5nC

Buy Now Datasheet
Single FETs, MOSFETs - DMN3065LW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3065LW-7
Single FETs, MOSFETs DMN3065LW-7
MOSFET N-CH 30V 4A SOT-323

MOSFET N-CH 30V 4A SOT-323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3065LW-7DICT-ND 1033757-DMN3065LW-7 278-DMN3065LW-7 DMN3065LW-7 DMN3065LW-7 07AH3768 07AH3769 DMN3065LW-7 DMN3065LW-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3065LW-7 30V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 30V, 4A, Sot323; Channel Type Diodes Inc. Mosfet, N-Ch, 30V, 4A, Sot323; Transistor Polarity Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323 TO-3 TO-3 SOT323; SC-70, SOT-323
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 770 milliwatts 770 milliwatts 770 milliwatts 770 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data