MOSFET BVDSS: 25V~30V SOT323 T&R Product overview: DMN3061SW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3061SW-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET, N-CH, 30V, 2.7A, SOT-323 ROHS COMPLIANT: YES
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN3061SW-7 | 31-DMN3061SW-7TR-ND | 12AJ7116 | DMN3061SW-7 | DMN3061SW-7 |
| Product Name | 25V 30V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 2.7A, Sot-323 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 490 milliwatts | 490 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |