DIODES Incorporated Single FETs, MOSFETs DMN3060LQ-13

Description
MOSFET BVDSS: 25V~30V SOT23 T&R
Request a Quote
Description
MOSFET BVDSS: 25V~30V SOT23 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in SOT23 package designed for automotive applications, with a drain-source voltage rating of 30 V, continuous drain current of 3.8 A at 25°C, and on-resistance of 60 mΩ at VGS = 10 V and 100 mΩ at VGS = 4.5 V. It is AEC-Q101 qualified, RoHS compliant, and features a thermal resistance of 96 °C/W when mounted on a 2 oz copper PCB with a 1 inch square copper pad. The device is housed in a molded plastic package rated UL 94 V-0 with moisture sensitivity level 1.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in SOT23 package designed for automotive applications, with a drain-source voltage rating of 30 V, continuous drain current of 3.8 A at 25°C, and on-resistance of 60 mΩ at VGS = 10 V and 100 mΩ at VGS = 4.5 V. It is AEC-Q101 qualified, RoHS compliant, and features a thermal resistance of 96 °C/W when mounted on a 2 oz copper PCB with a 1 inch square copper pad. The device is housed in a molded plastic package rated UL 94 V-0 with moisture sensitivity level 1.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN3060LQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3060LQ-13TR-ND
Single FETs, MOSFETs 31-DMN3060LQ-13TR-ND
MOSFET BVDSS: 25V~30V SOT23 T&R

MOSFET BVDSS: 25V~30V SOT23 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN3060LQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type DFN
View Details
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details