Manufacturer: Diodes Incorporated
Win Source Part Number: 050867-DMN3052LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.1A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 555pF @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 7.1A 8SOP Product overview: DMN3052LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3052LSS-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 7.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 7.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 7.1A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 050867-DMN3052LSS-13 | 278-DMN3052LSS-13 | DMN3052LSSDITR-ND | DMN3052LSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3052LSS-13 | 30V 7.1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 2500 milliwatts | 2500 milliwatts |