DIODES Incorporated 30V 6A MOSFET Transistor DMN3033LSNQ-7

Description
MOSFET N-CH 30V 6A SC59 Product overview: DMN3033LSNQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3033LSNQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 6A SC59 Product overview: DMN3033LSNQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3033LSNQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A MOSFET Transistor
278-DMN3033LSNQ-7
30V 6A MOSFET Transistor 278-DMN3033LSNQ-7
MOSFET N-CH 30V 6A SC59 Product overview: DMN3033LSNQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3033LSNQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6A SC59 Product overview: DMN3033LSNQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3033LSNQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3033LSNQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3033LSNQ-7DIDKR-ND
Single FETs, MOSFETs DMN3033LSNQ-7DIDKR-ND
N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3033LSNQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3033LSNQ-7DICT-ND
Single FETs, MOSFETs DMN3033LSNQ-7DICT-ND
N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3033LSNQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3033LSNQ-7DITR-ND
Single FETs, MOSFETs DMN3033LSNQ-7DITR-ND
N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

N-Channel 30V 6A (Ta) 1.4W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324749-DMN3033LSNQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324749-DMN3033LSNQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324749-DMN3033LSNQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324749-DMN3033LSNQ- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 30mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 1.4W Supplier Device Package: SC-59-3 Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 755 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN3033LSNQ-7DIDKR,- DMN3033LSNQ-7DIDKR,- DMN3033LSNQ-7DITR,DM N3033LSNQ-7DITR,-DMN 3033LSNQ-7DICT,DMN30 33LSNQ-7DICT Base Product Number: DMN3033 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324749-DMN3033LSNQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 6A
Rds On (Max) @ Id, Vgs: 30mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 1.4W
Supplier Device Package: SC-59-3
Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 755 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN3033LSNQ-7DIDKR,-DMN3033LSNQ-7DIDKR,-DMN3033LSNQ-7DITR,DMN3033LSNQ-7DITR,-DMN3033LSNQ-7DICT,DMN3033LSNQ-7DICT
Base Product Number: DMN3033
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3033LSNQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3033LSNQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3033LSNQ-7
MOSFET N-CH 30V 6A SC59

MOSFET N-CH 30V 6A SC59

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 20Vgs 6A 1.4W 2.1V

MOSFET 30V N-Ch Enh FET 20Vgs 6A 1.4W 2.1V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3033LSNQ-7 DMN3033LSNQ-7DIDKR-ND 1324749-DMN3033LSNQ-7 DMN3033LSNQ-7 DMN3033LSNQ-7
Product Name 30V 6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 1.4 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1018E - 1020747-AUIRFR1018E - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details