The DMN3032LQ is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a 30V drain-source voltage rating, on-resistance of 31mΩ at 10V gate-source voltage and 45mΩ at 4.5V, and continuous drain current ratings of 5.4A and 4.5A respectively. It is packaged in an SOT23 case with a weight of approximately 0.008 grams, meets AEC-Q101 qualification, and is manufactured in IATF 16949-certified facilities. The device supports a junction temperature range of -55°C to +150°C and has a thermal resistance of 93°C/W under recommended pad layout conditions. It is RoHS compliant and labeled as a "Green" device with halogen and antimony free materials.
MOSFET BVDSS: 8V~24V SOT23 T&R 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3032LQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |