N-channel enhancement mode MOSFET for high-efficiency power-management applications, housed in an SOT23 package measuring 2.90mm x 1.30mm x 0.40mm. It has a 30V drain-source breakdown voltage, maximum continuous drain currents of 5.4A at VGS=10V and 4.5A at VGS=4.5V, and on-resistance of 31mΩ at 10V gate bias and 45mΩ at 4.5V gate bias. The device is RoHS and HALOGEN-free, compliant with AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V SOT23 T&R 3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3032L-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |