The DMN3032L-13 is an N-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power-management applications such as battery charging, DC-DC converters, and portable power adaptors. It has a drain-source voltage rating of 30 V, with a maximum on-resistance of 31 mΩ at 10 V gate-source voltage and 45 mΩ at 4.5 V. The device supports a continuous drain current of up to 4.5 A and meets AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V SOT23 T&R 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3032L-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |