DIODES Incorporated Single FETs, MOSFETs DMN3027LFG-7

Description
N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3027LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3027LFG-7DITR-ND
Single FETs, MOSFETs DMN3027LFG-7DITR-ND
N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3027LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3027LFG-7DIDKR-ND
Single FETs, MOSFETs DMN3027LFG-7DIDKR-ND
N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3027LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3027LFG-7DICT-ND
Single FETs, MOSFETs DMN3027LFG-7DICT-ND
N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 5.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
FETs - Single - DMN3027LFG-7 - 730590-DMN3027LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN3027LFG-7
730590-DMN3027LFG-7
FETs - Single - DMN3027LFG-7 730590-DMN3027LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 730590-DMN3027LFG-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 5.3A Rds On (Maximum) at Id, Vgs: 18.6mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.8V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11.3nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 580pF at 15V

Manufacturer: Diodes Incorporated
Win Source Part Number: 730590-DMN3027LFG-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 5.3A
Rds On (Maximum) at Id, Vgs: 18.6mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.8V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11.3nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 580pF at 15V

Buy Now
Singapore, Singapore
30V 5.3A MOSFET Transistor
278-DMN3027LFG-7
30V 5.3A MOSFET Transistor 278-DMN3027LFG-7
MOSFET N-CH 30V 5.3A PWRDI3333-8 Product overview: DMN3027LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3027LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.3A PWRDI3333-8 Product overview: DMN3027LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3027LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3027LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3027LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3027LFG-7
MOSFET N-CH 30V 5.3A PWRDI3333-8

MOSFET N-CH 30V 5.3A PWRDI3333-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 30Vdss 25Vgss 70A

MOSFET N-Ch Enh Mode FET 30Vdss 25Vgss 70A

Buy Now Datasheet
Mosfet, N-Ch, 30V, 5.3A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 5.3A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8548
Mosfet, N-Ch, 30V, 5.3A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8548
MOSFET, N-CH, 30V, 5.3A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 5.3A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3027LFG-7DITR-ND 730590-DMN3027LFG-7 278-DMN3027LFG-7 DMN3027LFG-7 DMN3027LFG-7 28AK8548
Product Name Single FETs, MOSFETs FETs - Single - DMN3027LFG-7 30V 5.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 5.3A, Powerdi 3333 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN TO-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products