DIODES Incorporated 30V 6.2A SOT23 MOSFET Transistor DMN3023L-7

Description
MOSFET N-CH 30V 6.2A SOT23 Product overview: DMN3023L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3023L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 6.2A SOT23 Product overview: DMN3023L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3023L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.2A SOT23 MOSFET Transistor
278-DMN3023L-7
30V 6.2A SOT23 MOSFET Transistor 278-DMN3023L-7
MOSFET N-CH 30V 6.2A SOT23 Product overview: DMN3023L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3023L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6.2A SOT23 Product overview: DMN3023L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3023L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3023L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3023L-7DICT-ND
Single FETs, MOSFETs DMN3023L-7DICT-ND
N-Channel 30V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3023L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3023L-7DIDKR-ND
Single FETs, MOSFETs DMN3023L-7DIDKR-ND
N-Channel 30V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3023L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3023L-7DITR-ND
Single FETs, MOSFETs DMN3023L-7DITR-ND
N-Channel 30V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.2A (Ta) 900mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3023L-7 - 1033747-DMN3023L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3023L-7
1033747-DMN3023L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3023L-7 1033747-DMN3023L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033747-DMN3023L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 18.4nC @ 10V Max Input Capacitance: 873pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033747-DMN3023L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 18.4nC @ 10V
Max Input Capacitance: 873pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3023L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3023L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3023L-7
MOSFET N-CH 30V 6.2A SOT23

MOSFET N-CH 30V 6.2A SOT23

Supplier's Site
Single FETs, MOSFETs - DMN3023L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3023L-7
Single FETs, MOSFETs DMN3023L-7
MOSFET N-CH 30V 6.2A SOT23

MOSFET N-CH 30V 6.2A SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 6.2A, Sot23; Transistor Polarity Diodes Inc. - 07AH3765 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6.2A, Sot23; Transistor Polarity Diodes Inc.
07AH3765
Mosfet, N-Ch, 30V, 6.2A, Sot23; Transistor Polarity Diodes Inc. 07AH3765
MOSFET, N-CH, 30V, 6.2A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:6.2A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 6.2A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:6.2A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3023L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3023L-7
30V 6.2A 900mW 25mΩ@10V,4A 1.8V@250uA N Channel SOT-23 MOSFETs ROHS

30V 6.2A 900mW 25mΩ@10V,4A 1.8V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3023L-7 DMN3023L-7DICT-ND 1033747-DMN3023L-7 DMN3023L-7 DMN3023L-7 07AH3765 DMN3023L-7
Product Name 30V 6.2A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3023L-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 6.2A, Sot23; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1.3 milliwatts 900 milliwatts 900 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data