DIODES Incorporated Single FETs, MOSFETs DMN3021LFDF-13

Description
N-Channel 30V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 30V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3021LFDF-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3021LFDF-13-ND
Single FETs, MOSFETs DMN3021LFDF-13-ND
N-Channel 30V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 10K

MOSFET MOSFET BVDSS: 25V~30V U-DFN2020-6 T&R 10K

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3021LFDF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3021LFDF-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3021LFDF-13
MOSFET N-CH 30V 11.8A 6UDFN

MOSFET N-CH 30V 11.8A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN3021LFDF-13-ND DMN3021LFDF-13 DMN3021LFDF-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers