Manufacturer: Diodes Incorporated
Win Source Part Number: 1033746-DMN3018SSS-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 697pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 21 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET N CH 30V 7.3A 8-SO Product overview: DMN3018SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SSS-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 7.3A (Ta) 1.4W (Ta) Surface Mount 8-SO
N-Channel 30V 7.3A (Ta) 1.4W (Ta) Surface Mount 8-SO
N-Channel 30V 7.3A (Ta) 1.4W (Ta) Surface Mount 8-SO
MOSFET, N-CH, 30V, 7.3A, SOIC ROHS COMPLIANT: YES
MOSFET MOSFET BVDSS: 31V-40 1V-40V SO-8 T&R 2.5K
MOSFET N CH 30V 7.3A 8-SO
30V 7.3A 21mΩ@10V,10A 1.4W 2.1V@250uA N Channel SOP-8 MOSFETs ROHS
MOSFET N CH 30V 7.3A 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033746-DMN3018SSS-13 | 278-DMN3018SSS-13 | DMN3018SSS-13DIDKR-ND | 28AK8540 | DMN3018SSS-13 | DMN3018SSS-13 | DMN3018SSS-13 | DMN3018SSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3018SSS-13 | 30V 7.3A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 7.3A, Soic Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| PD | 1400 milliwatts | 1.7 milliwatts | 1400 milliwatts | 1400 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |