DIODES Incorporated 30V 8.5A MOSFET Transistor DMN3018SFG-7

Description
MOSFET N-CH 30V 8.5A PWRDI3333-8 Product overview: DMN3018SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.5A PWRDI3333-8 Product overview: DMN3018SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.5A MOSFET Transistor
278-DMN3018SFG-7
30V 8.5A MOSFET Transistor 278-DMN3018SFG-7
MOSFET N-CH 30V 8.5A PWRDI3333-8 Product overview: DMN3018SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.5A PWRDI3333-8 Product overview: DMN3018SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3018SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN3018SFG-7 - 737918-DMN3018SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN3018SFG-7
737918-DMN3018SFG-7
FETs - Single - DMN3018SFG-7 737918-DMN3018SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 737918-DMN3018SFG-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 8.5A Rds On (Maximum) at Id, Vgs: 21mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 13.2nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 697pF at 15V

Manufacturer: Diodes Incorporated
Win Source Part Number: 737918-DMN3018SFG-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 8.5A
Rds On (Maximum) at Id, Vgs: 21mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 13.2nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 697pF at 15V

Buy Now
Single FETs, MOSFETs - 31-DMN3018SFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3018SFG-7DKR-ND
Single FETs, MOSFETs 31-DMN3018SFG-7DKR-ND
MOSFET N-CH 30V 8.5A PWRDI3333-8

MOSFET N-CH 30V 8.5A PWRDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3018SFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3018SFG-7CT-ND
Single FETs, MOSFETs 31-DMN3018SFG-7CT-ND
MOSFET N-CH 30V 8.5A PWRDI3333-8

MOSFET N-CH 30V 8.5A PWRDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3018SFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3018SFG-7TR-ND
Single FETs, MOSFETs 31-DMN3018SFG-7TR-ND
N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 30V 8.5A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN3018SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3018SFG-7
Single FETs, MOSFETs DMN3018SFG-7
MOSFET N-CH 30V 8.5A PWRDI3333-8

MOSFET N-CH 30V 8.5A PWRDI3333-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3018SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3018SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3018SFG-7
MOSFET N-CH 30V 8.5A PWRDI3333-8

MOSFET N-CH 30V 8.5A PWRDI3333-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN3018SFG-7 737918-DMN3018SFG-7 31-DMN3018SFG-7DKR-ND DMN3018SFG-7 DMN3018SFG-7
Product Name 30V 8.5A MOSFET Transistor FETs - Single - DMN3018SFG-7 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 2.2 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 42A DPAK MOSFET Transistor - 278-AUIRFR4104TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
6 suppliers