MOSFET BVDSS: 25V~30V U-DFN2020-
POWER MOSFET, 30V, 12A, U-DFN2020-6 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 31-DMN3016LFDFQ-7TR-ND | 76AJ4265 |
| Product Name | Single FETs, MOSFETs | Power Mosfet, 30V, 12A, U-Dfn2020-6 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |