The DMN3016LFDF-7-90 is an N-channel enhancement mode MOSFET in a U-DFN2020-6 package measuring 2.0mm x 2.0mm with a 0.6mm profile, designed for high-efficiency power management in applications such as battery management and DC-DC converters. It has a drain-source voltage rating of 30V, a maximum continuous drain current of 8.5A at VGS = 4.5V, and a typical on-resistance of 12mΩ at VGS = 10V and 16mΩ at VGS = 4.5V. The device is RoHS compliant, halogen and antimony free, and meets AEC-Q100/101/200 qualifications for automotive applications. Thermal resistance junction-to-ambient is 124°C/W on a standard PCB. The package has a footprint of 4mm² and a moisture sensitivity level of 1 per J-STD-020, with a UL 94 V-0 flammability rating. The part is supplied in 3,000-piece tape and reel packaging.
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3016LFDF-7-90TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |