Manufacturer: Diodes Incorporated
Win Source Part Number: 723225-DMN3016LFDE-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: U-DFN2020-6 (Type E)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-UDFN Exposed Pad
Power Dissipation (Maximum): 730mW
Alternative Parts (Cross-Reference): AP6980GN2-HF; DMN3016LFDE-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 12mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25.1nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1415pF at 15V
N-Channel 30V 10A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type E)
N-Channel 30V 10A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type E)
N-Channel 30V 10A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type E)
MOSFET N-CH 30V 10A 6UDFN Product overview: DMN3016LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3016LFDE-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 10A 6UDFN
MOSFET, N-CH, 30V, 10A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET N-CH 30V 10A 6UDFN
MOSFET N-CHANNEL EH MODE 30V 10A 12mOhm
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 723225-DMN3016LFDE-7 | DMN3016LFDE-7DICT-ND | 278-DMN3016LFDE-7 | DMN3016LFDE-7 | 28AK8536 | DMN3016LFDE-7 | DMN3016LFDE-7 |
| Product Name | FETs - Single - DMN3016LFDE-7 | Single FETs, MOSFETs | 30V 10A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 730 milliwatts | 2.02 milliwatts | 730 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |