The DMN3011LFVW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a low on-state resistance of 11mΩ at VGS = 10V and 15.2mΩ at VGS = 4.5V, with a maximum continuous drain current of 48A at TC = +25°C. The device is thermally efficient, occupying just 33% of the board area of an SO-8 package, and is RoHS compliant with a moisture sensitivity level of 1 per J-STD-020. The package uses a molded plastic
MOSFET BVDSS: 25V~30V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3011LFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |