DMN2992UFZ-7B is a 20V N-channel enhancement mode MOSFET in an X2-DFN0606-3 package, measuring 0.62mm × 0.62mm with a maximum height of 0.4mm. It features a low on-resistance of 0.99Ω at VGS=4.5V and a gate threshold voltage of 1.0V maximum. The device is ESD protected, RoHS compliant, and rated for continuous drain current up to 530mA at 25⁰C with a power dissipation of 420mW. Thermal resistance is 295℃/W. It meets UL 94 V-0 flammability rating and is qualified for automotive applications to AEC-Q200. The part is supplied in tape and reel packaging.
MOSFET BVDSS: 8V~24V X2-DFN0606-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2992UFZ-7BTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |