DIODES Incorporated Single FETs, MOSFETs DMN2991UFB4Q-7B

Description
MOSFET BVDSS: 8V~24V X2-DFN1006-
Request a Quote
Description
MOSFET BVDSS: 8V~24V X2-DFN1006-
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN2991UFB4Q is a 20V N-channel enhancement mode MOSFET designed for high-efficiency power-management applications such as load switches. It is packaged in an X2-DFN1006-3 case measuring 1.00 mm x 0.60 mm, with a weight of approximately 0.001 grams. The device features a low gate threshold voltage of 0.4 V to 1.0 V, on-state resistance of 0.99 Ω at VGS = 4.5 V and 0.5 A, and fast switching performance. It is AEC-Q101 qualified, RoHS compliant, halogen- and antimony-free, and rated for operating temperatures from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DMN2991UFB4Q is a 20V N-channel enhancement mode MOSFET designed for high-efficiency power-management applications such as load switches. It is packaged in an X2-DFN1006-3 case measuring 1.00 mm x 0.60 mm, with a weight of approximately 0.001 grams. The device features a low gate threshold voltage of 0.4 V to 1.0 V, on-state resistance of 0.99 Ω at VGS = 4.5 V and 0.5 A, and fast switching performance. It is AEC-Q101 qualified, RoHS compliant, halogen- and antimony-free, and rated for operating temperatures from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2991UFB4Q-7B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2991UFB4Q-7B-ND
Single FETs, MOSFETs 31-DMN2991UFB4Q-7B-ND
MOSFET BVDSS: 8V~24V X2-DFN1006-

MOSFET BVDSS: 8V~24V X2-DFN1006-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN2991UFB4Q-7B-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SO-8
View Details
7 suppliers