DIODES Incorporated FET, MOSFET Arrays DMN2990UDJQ-7

Description
MOSFET 2N-CH 0.45A SOT963
Request a Quote Datasheet
Description
MOSFET 2N-CH 0.45A SOT963
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN2990UDJQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2990UDJQ-7DKR-ND
FET, MOSFET Arrays 31-DMN2990UDJQ-7DKR-ND
MOSFET 2N-CH 0.45A SOT963

MOSFET 2N-CH 0.45A SOT963

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2990UDJQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2990UDJQ-7CT-ND
FET, MOSFET Arrays 31-DMN2990UDJQ-7CT-ND
MOSFET 2N-CH 0.45A SOT963

MOSFET 2N-CH 0.45A SOT963

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2990UDJQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2990UDJQ-7TR-ND
FET, MOSFET Arrays 31-DMN2990UDJQ-7TR-ND
Mosfet Array 2 N-Channel (Dual) 450mA (Ta) Surface Mount SOT-963

Mosfet Array 2 N-Channel (Dual) 450mA (Ta) Surface Mount SOT-963

Buy Now Datasheet
Singapore, Singapore
0.45A MOSFET Transistor
289-DMN2990UDJQ-7
0.45A MOSFET Transistor 289-DMN2990UDJQ-7
MOSFET 2N-CH 0.45A SOT963 Product overview: DMN2990UDJQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.45A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2990UDJQ-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 0.45A SOT963 Product overview: DMN2990UDJQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.45A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2990UDJQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2990UDJQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2990UDJQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2990UDJQ-7
MOSFET 2N-CH 0.45A SOT963

MOSFET 2N-CH 0.45A SOT963

Supplier's Site
FET, MOSFET Arrays - DMN2990UDJQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2990UDJQ-7
FET, MOSFET Arrays DMN2990UDJQ-7
MOSFET 2 N-CHANNEL 450MA SOT963

MOSFET 2 N-CHANNEL 450MA SOT963

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 8V-24V

MOSFET MOSFETBVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2990UDJQ-7DKR-ND 289-DMN2990UDJQ-7 DMN2990UDJQ-7 DMN2990UDJQ-7 DMN2990UDJQ-7
Product Name FET, MOSFET Arrays 0.45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Package Type SOT-963 Tape & Reel (TR) SOT-963
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Transconductance 1.80E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44Z - 1020789-AUIRFZ44Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
5 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details