The DMN2451UFDQ-13 is an N-channel enhancement mode MOSFET in a U-DFN1212-3 package, designed for high-efficiency power management in battery-operated systems and load switch applications. It features a 20 V drain-source voltage rating, on-resistance of 0.8 Ω at VGS = 2.5 V, and a maximum gate threshold voltage of 1.0 V. The device is AEC-Q101 qualified, RoHS compliant, and operates from -55°C to +150°C. It is supplied in 10,000/tape & reel packaging.
MOSFET N-CH 20V 900MA 3DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2451UFDQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |