The DMN2451UFDFW-13 is a 20V N-channel enhancement mode MOSFET in a U-DFN2020-6/SWP package measuring 2.0mm x 2.0mm, designed for high-efficiency power management and general-purpose switching applications. It features a low on-resistance of 0.6Ω at VGS = 4.5V and 0.8Ω at VGS = 2.5V, a gate threshold voltage range of 0.45V to 1.0V, and an ESD-protected gate. The device is rated for continuous drain currents of 1.2A at +25°C and 1.07A at +70°C with VGS = 4.5V, and includes wettable flanks for optical inspection. It meets RoHS, Halogen- and Antimony-free "Green" standards, and is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2451UFDFW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |