The DMN2310UTQ is an N-channel enhancement mode MOSFET designed for high-efficiency power management applications such as DC-DC converters and load switches. It is packaged in the ultra-small SOT523 surface-mount package, measuring 1.60 mm in length and 1.60 mm in width, with a maximum height of 0.80 mm. The device features a drain-source voltage rating of 20 V, a continuous drain current of 1.2 A at 25°C, and low on-resistance of 240 mΩ at VGS = 4.5 V and 300 mΩ at VGS = 2.5 V. It includes an ESD-protected gate, operates over a junction temperature range of -55°C to 150°C, and meets AEC-Q100/101/200 qualifications for automotive applications. The package is rated UL 94 V-0, is lead-free and RoHS compliant, and has a thermal resistance of 253 °C/W when mounted on a 2 oz copper FR-4 board with thermal tie.
MOSFET BVDSS: 8V~24V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2310UTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |