DIODES Incorporated Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) DMN2310U-7

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Part Status: Obsolete FET Type: N and P-Channel Technology: Schottky Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Part Status: Obsolete FET Type: N and P-Channel Technology: Schottky Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Part Status: Obsolete FET Type: N and P-Channel Technology: Schottky Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Part Status: Obsolete
FET Type: N and P-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 2ED300E17-SFO - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives
View Details
Development Tool Accessories - 2049901 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details