DIODES Incorporated Single FETs, MOSFETs DMN22M5UFG-7

Description
N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN22M5UFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN22M5UFG-7DKR-ND
Single FETs, MOSFETs 31-DMN22M5UFG-7DKR-ND
N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8

N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN22M5UFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN22M5UFG-7CT-ND
Single FETs, MOSFETs 31-DMN22M5UFG-7CT-ND
N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8

N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN22M5UFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN22M5UFG-7TR-ND
Single FETs, MOSFETs 31-DMN22M5UFG-7TR-ND
N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8

N-Channel 20V 27A (Tc) 600mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Input Capacitance (Ciss) (Max) @ Vds: 3926 pF @ 10 V Power Dissipation (Max): 600mW (Ta)

Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Input Capacitance (Ciss) (Max) @ Vds: 3926 pF @ 10 V
Power Dissipation (Max): 600mW (Ta)

Buy Now Datasheet
Singapore, Singapore
20V 27A MOSFET Transistor
278-DMN22M5UFG-7
20V 27A MOSFET Transistor 278-DMN22M5UFG-7
MOSFET N-CH 20V 27A POWERDI3333 Product overview: DMN22M5UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN22M5UFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 27A POWERDI3333 Product overview: DMN22M5UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN22M5UFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN22M5UFG-7
Triode/MOS Tube/Transistor >> MOSFETs DMN22M5UFG-7
20V 2.5mΩ@13.5A,4.5V 600mW 1.3V@250uA N Channel PowerDI3333-8 MOSFETs ROHS

20V 2.5mΩ@13.5A,4.5V 600mW 1.3V@250uA N Channel PowerDI3333-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN22M5UFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN22M5UFG-7
Single FETs, MOSFETs DMN22M5UFG-7
MOSFET N-CH 20V 27A POWERDI3333

MOSFET N-CH 20V 27A POWERDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN22M5UFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN22M5UFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN22M5UFG-7
MOSFET N-CH 20V 27A POWERDI3333

MOSFET N-CH 20V 27A POWERDI3333

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN22M5UFG-7DKR-ND 278-DMN22M5UFG-7 DMN22M5UFG-7 DMN22M5UFG-7 DMN22M5UFG-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 20V 27A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
Transistor Grade / Operating Range Automotive
PD 600 milliwatts 2.2 milliwatts 600 milliwatts 600 milliwatts
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data