DIODES Incorporated END - OF - LIFE - DMN2230U DMN2230U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168133-DMN2230U Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168133-DMN2230U Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DMN2230U - 1168133-DMN2230U - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DMN2230U
1168133-DMN2230U
END - OF - LIFE - DMN2230U 1168133-DMN2230U
Manufacturer: Diodes Incorporated Win Source Part Number: 1168133-DMN2230U Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168133-DMN2230U
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1168133-DMN2230U
Product Name END - OF - LIFE - DMN2230U
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRFN7107TR - Rochester Electronics
Infineon Technologies AG
Specs
Package Type QFN8
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details