DIODES Incorporated FET, MOSFET Arrays DMN21D1UDA-7B

Description
MOSFET 2N-CH 20V 0.455A 6DFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 0.455A 6DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN21D1UDA-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN21D1UDA-7BDKR-ND
FET, MOSFET Arrays 31-DMN21D1UDA-7BDKR-ND
MOSFET 2N-CH 20V 0.455A 6DFN

MOSFET 2N-CH 20V 0.455A 6DFN

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN21D1UDA-7BTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN21D1UDA-7BTR-ND
FET, MOSFET Arrays 31-DMN21D1UDA-7BTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 455mA (Ta) 310mW Surface Mount X2-DFN0806-6

Mosfet Array 2 N-Channel (Dual) 20V 455mA (Ta) 310mW Surface Mount X2-DFN0806-6

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN21D1UDA-7BCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN21D1UDA-7BCT-ND
FET, MOSFET Arrays 31-DMN21D1UDA-7BCT-ND
MOSFET 2N-CH 20V 0.455A 6DFN

MOSFET 2N-CH 20V 0.455A 6DFN

Buy Now Datasheet
Singapore, Singapore
20V 0.455A MOSFET Transistor
289-DMN21D1UDA-7B
20V 0.455A MOSFET Transistor 289-DMN21D1UDA-7B
MOSFET 2N-CH 20V 0.455A 6DFN Product overview: DMN21D1UDA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.455A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.455A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN21D1UDA-7B can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.455A 6DFN Product overview: DMN21D1UDA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.455A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.455A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN21D1UDA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D1UDA-7B - 917147-DMN21D1UDA-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D1UDA-7B
917147-DMN21D1UDA-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D1UDA-7B 917147-DMN21D1UDA-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 917147-DMN21D1UDA-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 20V 455mA (Ta) 310mW Surface Mount X2-DFN0806-6 Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: DMN21 Categories: Discrete Semiconductor Products Case / Package: X2-DFN0806-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917147-DMN21D1UDA-7B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 455mA (Ta) 310mW Surface Mount X2-DFN0806-6
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN21
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN0806-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN21D1UDA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN21D1UDA-7B
MOSFET 2N-CH 20V 0.455A 6DFN

MOSFET 2N-CH 20V 0.455A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 8V-24V

MOSFET MOSFETBVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN21D1UDA-7BDKR-ND 289-DMN21D1UDA-7B 917147-DMN21D1UDA-7B DMN21D1UDA-7B DMN21D1UDA-7B
Product Name FET, MOSFET Arrays 20V 0.455A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D1UDA-7B Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-SMD, No Lead Tape & Reel (TR) SOT3; X2-DFN0806-6 6-SMD, No Lead
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data